Vishay Intertechnology, Inc. Wirewound Resistors RWR80N35R7FSRSL

Description
EGN-3-80 35.7 1% RWR80N35R7FS RSL
Request a Quote Datasheet
Description
EGN-3-80 35.7 1% RWR80N35R7FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N35R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N35R7FSRSL
Wirewound Resistors 3110-RWR80N35R7FSRSL
EGN-3-80 35.7 1% RWR80N35R7FS RSL

EGN-3-80 35.7 1% RWR80N35R7FS RSL

Supplier's Site Datasheet
RES 35.7 OHM 2W 1% WW AXIAL - RWR80N35R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 2W 1% WW AXIAL
RWR80N35R7FSRSL
RES 35.7 OHM 2W 1% WW AXIAL RWR80N35R7FSRSL
RES 35.7ohm 2W 1% WW AXIAL

RES 35.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N35R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N35R7FSRSL-ND
Through Hole Resistors RWR80N35R7FSRSL-ND
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N35R7FSRSL RWR80N35R7FSRSL RWR80N35R7FSRSL-ND
Product Name Wirewound Resistors RES 35.7 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details