Vishay Intertechnology, Inc. Wirewound Resistors RWR80N35R7FSBSL

Description
EGN-3-80 35.7 1% RWR80N35R7FS BSL
Request a Quote Datasheet
Description
EGN-3-80 35.7 1% RWR80N35R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N35R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N35R7FSBSL
Wirewound Resistors 3110-RWR80N35R7FSBSL
EGN-3-80 35.7 1% RWR80N35R7FS BSL

EGN-3-80 35.7 1% RWR80N35R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N35R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N35R7FSBSL-ND
Through Hole Resistors RWR80N35R7FSBSL-ND
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 35.7 OHM 2W 1% WW AXIAL - RWR80N35R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 2W 1% WW AXIAL
RWR80N35R7FSBSL
RES 35.7 OHM 2W 1% WW AXIAL RWR80N35R7FSBSL
RES 35.7ohm 2W 1% WW AXIAL

RES 35.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N35R7FSBSL RWR80N35R7FSBSL-ND RWR80N35R7FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 35.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details