EGN-3-80 35.7 1% RWR80N35R7FR RSL
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 35.7ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N35R7FRRSL | RWR80N35R7FRRSL-ND | RWR80N35R7FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 35.7 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 35.7 ohms | 35.7 ohms | 35.7 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |