Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3570FRS74

Description
EGN-3-80 357 1% RWR80N3570FR S74
Request a Quote
Description
EGN-3-80 357 1% RWR80N3570FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, rated for 2 W at 25 °C. It features a non-inductive Ayrton-Perry winding, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-39007 qualifications. The resistor has a resistance range of 0.1 to 1.58 kΩ for ±0.1 % tolerance, with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It complies with ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Terminal strength is rated at 5 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, rated for 2 W at 25 °C. It features a non-inductive Ayrton-Perry winding, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-39007 qualifications. The resistor has a resistance range of 0.1 to 1.58 kΩ for ±0.1 % tolerance, with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It complies with ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. Terminal strength is rated at 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3570FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3570FRS74
Wirewound Resistors 3110-RWR80N3570FRS74
EGN-3-80 357 1% RWR80N3570FR S74

EGN-3-80 357 1% RWR80N3570FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N3570FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 7811321P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-750RB1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details