Vishay Intertechnology, Inc. RES 34.8 OHM 2W 1% WW AXIAL RWR80N34R8FRBSL

Description
RES 34.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 2W 1% WW AXIAL - RWR80N34R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 2W 1% WW AXIAL
RWR80N34R8FRBSL
RES 34.8 OHM 2W 1% WW AXIAL RWR80N34R8FRBSL
RES 34.8ohm 2W 1% WW AXIAL

RES 34.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N34R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N34R8FRBSL-ND
Through Hole Resistors RWR80N34R8FRBSL-ND
34.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N34R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N34R8FRBSL
Wirewound Resistors 3110-RWR80N34R8FRBSL
EGN-3-80 34.8 1% RWR80N34R8FR BSL

EGN-3-80 34.8 1% RWR80N34R8FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N34R8FRBSL RWR80N34R8FRBSL-ND 3110-RWR80N34R8FRBSL
Product Name RES 34.8 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers