Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3400FSB12

Description
EGN-3-80 340 1% RWR80N3400FS B12
Request a Quote Datasheet
Description
EGN-3-80 340 1% RWR80N3400FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3400FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3400FSB12
Wirewound Resistors 3110-RWR80N3400FSB12
EGN-3-80 340 1% RWR80N3400FS B12

EGN-3-80 340 1% RWR80N3400FS B12

Supplier's Site Datasheet
RES 340 OHM 2W 1% WW AXIAL - RWR80N3400FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 2W 1% WW AXIAL
RWR80N3400FSB12
RES 340 OHM 2W 1% WW AXIAL RWR80N3400FSB12
RES 340ohm 2W 1% WW AXIAL

RES 340ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3400FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3400FSB12-ND
Through Hole Resistors RWR80N3400FSB12-ND
340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3400FSB12 RWR80N3400FSB12 RWR80N3400FSB12-ND
Product Name Wirewound Resistors RES 340 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details