Vishay Intertechnology, Inc. RES 33.2 OHM 2W 1% WW AXIAL RWR80N33R2FSBSL

Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 2W 1% WW AXIAL - RWR80N33R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 2W 1% WW AXIAL
RWR80N33R2FSBSL
RES 33.2 OHM 2W 1% WW AXIAL RWR80N33R2FSBSL
RES 33.2ohm 2W 1% WW AXIAL

RES 33.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N33R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N33R2FSBSL
Wirewound Resistors 3110-RWR80N33R2FSBSL
EGN-3-80 33.2 1% RWR80N33R2FS BSL

EGN-3-80 33.2 1% RWR80N33R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N33R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N33R2FSBSL-ND
Through Hole Resistors RWR80N33R2FSBSL-ND
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N33R2FSBSL 3110-RWR80N33R2FSBSL RWR80N33R2FSBSL-ND
Product Name RES 33.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details