Vishay Intertechnology, Inc. RES 33.2 OHM 2W 1% WW AXIAL RWR80N33R2FRS73

Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 2W 1% WW AXIAL - RWR80N33R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 2W 1% WW AXIAL
RWR80N33R2FRS73
RES 33.2 OHM 2W 1% WW AXIAL RWR80N33R2FRS73
RES 33.2ohm 2W 1% WW AXIAL

RES 33.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N33R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N33R2FRS73
Wirewound Resistors 3110-RWR80N33R2FRS73
EGN-3-80 33.2 1% RWR80N33R2FR S73

EGN-3-80 33.2 1% RWR80N33R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N33R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N33R2FRS73-ND
Through Hole Resistors RWR80N33R2FRS73-ND
33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N33R2FRS73 3110-RWR80N33R2FRS73 RWR80N33R2FRS73-ND
Product Name RES 33.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers