Vishay Intertechnology, Inc. RES 33 OHM 2W 1% WW AXIAL RWR80N33R0FRBSL

Description
RES 33ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 2W 1% WW AXIAL - RWR80N33R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2W 1% WW AXIAL
RWR80N33R0FRBSL
RES 33 OHM 2W 1% WW AXIAL RWR80N33R0FRBSL
RES 33ohm 2W 1% WW AXIAL

RES 33ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N33R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N33R0FRBSL-ND
Through Hole Resistors RWR80N33R0FRBSL-ND
33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N33R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N33R0FRBSL
Wirewound Resistors 3110-RWR80N33R0FRBSL
EGN-3-80 33 1% RWR80N33R0FR BSL

EGN-3-80 33 1% RWR80N33R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N33R0FRBSL RWR80N33R0FRBSL-ND 3110-RWR80N33R0FRBSL
Product Name RES 33 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details