Vishay Intertechnology, Inc. RES 332 OHM 2W 0.5% WW AXIAL RWR80N3320DSB12

Description
RES 332ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 2W 0.5% WW AXIAL - RWR80N3320DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 0.5% WW AXIAL
RWR80N3320DSB12
RES 332 OHM 2W 0.5% WW AXIAL RWR80N3320DSB12
RES 332ohm 2W 0.5% WW AXIAL

RES 332ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3320DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3320DSB12-ND
Through Hole Resistors RWR80N3320DSB12-ND
332 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N3320DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3320DSB12
Wirewound Resistors 3110-RWR80N3320DSB12
EGN-3-80 332 .5% RWR80N3320DS B12

EGN-3-80 332 .5% RWR80N3320DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N3320DSB12 RWR80N3320DSB12-ND 3110-RWR80N3320DSB12
Product Name RES 332 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details