Vishay Intertechnology, Inc. RES 324 OHM 2W 1% WW AXIAL RWR80N3240FSRSL

Description
RES 324ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 2W 1% WW AXIAL - RWR80N3240FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 2W 1% WW AXIAL
RWR80N3240FSRSL
RES 324 OHM 2W 1% WW AXIAL RWR80N3240FSRSL
RES 324ohm 2W 1% WW AXIAL

RES 324ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3240FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3240FSRSL-ND
Through Hole Resistors RWR80N3240FSRSL-ND
324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N3240FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3240FSRSL
Wirewound Resistors 3110-RWR80N3240FSRSL
EGN-3-80 324 1% RWR80N3240FS RSL

EGN-3-80 324 1% RWR80N3240FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N3240FSRSL RWR80N3240FSRSL-ND 3110-RWR80N3240FSRSL
Product Name RES 324 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A18RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details