Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3240FSBSL

Description
EGN-3-80 324 1% RWR80N3240FS BSL
Request a Quote Datasheet
Description
EGN-3-80 324 1% RWR80N3240FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3240FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3240FSBSL
Wirewound Resistors 3110-RWR80N3240FSBSL
EGN-3-80 324 1% RWR80N3240FS BSL

EGN-3-80 324 1% RWR80N3240FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3240FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3240FSBSL-ND
Through Hole Resistors RWR80N3240FSBSL-ND
324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 324 OHM 2W 1% WW AXIAL - RWR80N3240FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 2W 1% WW AXIAL
RWR80N3240FSBSL
RES 324 OHM 2W 1% WW AXIAL RWR80N3240FSBSL
RES 324ohm 2W 1% WW AXIAL

RES 324ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3240FSBSL RWR80N3240FSBSL-ND RWR80N3240FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 324 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details