Vishay Intertechnology, Inc. Through Hole Resistors RWR80N3240FRRSL

Description
324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N3240FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3240FRRSL-ND
Through Hole Resistors RWR80N3240FRRSL-ND
324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 324 OHM 2W 1% WW AXIAL - RWR80N3240FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 2W 1% WW AXIAL
RWR80N3240FRRSL
RES 324 OHM 2W 1% WW AXIAL RWR80N3240FRRSL
RES 324ohm 2W 1% WW AXIAL

RES 324ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N3240FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3240FRRSL
Wirewound Resistors 3110-RWR80N3240FRRSL
EGN-3-80 324 1% RWR80N3240FR RSL

EGN-3-80 324 1% RWR80N3240FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N3240FRRSL-ND RWR80N3240FRRSL 3110-RWR80N3240FRRSL
Product Name Through Hole Resistors RES 324 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers