Vishay Intertechnology, Inc. Wirewound Resistors RWR80N31R6FSBSL

Description
EGN-3-80 31.6 1% RWR80N31R6FS BSL
Request a Quote Datasheet
Description
EGN-3-80 31.6 1% RWR80N31R6FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N31R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N31R6FSBSL
Wirewound Resistors 3110-RWR80N31R6FSBSL
EGN-3-80 31.6 1% RWR80N31R6FS BSL

EGN-3-80 31.6 1% RWR80N31R6FS BSL

Supplier's Site Datasheet
RES 31.6 OHM 2W 1% WW AXIAL - RWR80N31R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 2W 1% WW AXIAL
RWR80N31R6FSBSL
RES 31.6 OHM 2W 1% WW AXIAL RWR80N31R6FSBSL
RES 31.6ohm 2W 1% WW AXIAL

RES 31.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N31R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N31R6FSBSL-ND
Through Hole Resistors RWR80N31R6FSBSL-ND
31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N31R6FSBSL RWR80N31R6FSBSL RWR80N31R6FSBSL-ND
Product Name Wirewound Resistors RES 31.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details