Vishay Intertechnology, Inc. RES 31.6 OHM 2W 1% WW AXIAL RWR80N31R6FRS73

Description
RES 31.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 2W 1% WW AXIAL - RWR80N31R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 2W 1% WW AXIAL
RWR80N31R6FRS73
RES 31.6 OHM 2W 1% WW AXIAL RWR80N31R6FRS73
RES 31.6ohm 2W 1% WW AXIAL

RES 31.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N31R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N31R6FRS73
Wirewound Resistors 3110-RWR80N31R6FRS73
EGN-3-80 31.6 1% RWR80N31R6FR S73

EGN-3-80 31.6 1% RWR80N31R6FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N31R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N31R6FRS73-ND
Through Hole Resistors RWR80N31R6FRS73-ND
31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N31R6FRS73 3110-RWR80N31R6FRS73 RWR80N31R6FRS73-ND
Product Name RES 31.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details