Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3160FRB12

Description
EGN-3-80 316 1% RWR80N3160FR B12
Request a Quote Datasheet
Description
EGN-3-80 316 1% RWR80N3160FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3160FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3160FRB12
Wirewound Resistors 3110-RWR80N3160FRB12
EGN-3-80 316 1% RWR80N3160FR B12

EGN-3-80 316 1% RWR80N3160FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3160FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3160FRB12-ND
Through Hole Resistors RWR80N3160FRB12-ND
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 316 OHM 2W 1% WW AXIAL - RWR80N3160FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 2W 1% WW AXIAL
RWR80N3160FRB12
RES 316 OHM 2W 1% WW AXIAL RWR80N3160FRB12
RES 316ohm 2W 1% WW AXIAL

RES 316ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3160FRB12 RWR80N3160FRB12-ND RWR80N3160FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 316 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details