Vishay Intertechnology, Inc. Wirewound Resistors RWR80N30R9FSBSL

Description
EGN-3-80 30.9 1% RWR80N30R9FS BSL
Request a Quote Datasheet
Description
EGN-3-80 30.9 1% RWR80N30R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N30R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N30R9FSBSL
Wirewound Resistors 3110-RWR80N30R9FSBSL
EGN-3-80 30.9 1% RWR80N30R9FS BSL

EGN-3-80 30.9 1% RWR80N30R9FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N30R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N30R9FSBSL-ND
Through Hole Resistors RWR80N30R9FSBSL-ND
30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 30.9 OHM 2W 1% WW AXIAL - RWR80N30R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 2W 1% WW AXIAL
RWR80N30R9FSBSL
RES 30.9 OHM 2W 1% WW AXIAL RWR80N30R9FSBSL
RES 30.9ohm 2W 1% WW AXIAL

RES 30.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N30R9FSBSL RWR80N30R9FSBSL-ND RWR80N30R9FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 30.9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details