Vishay Intertechnology, Inc. Wirewound Resistors RWR80N30R1FSRSL

Description
EGN-3-80 30.1 1% RWR80N30R1FS RSL
Request a Quote Datasheet
Description
EGN-3-80 30.1 1% RWR80N30R1FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N30R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N30R1FSRSL
Wirewound Resistors 3110-RWR80N30R1FSRSL
EGN-3-80 30.1 1% RWR80N30R1FS RSL

EGN-3-80 30.1 1% RWR80N30R1FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N30R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N30R1FSRSL-ND
Through Hole Resistors RWR80N30R1FSRSL-ND
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 30.1 OHM 2W 1% WW AXIAL - RWR80N30R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 2W 1% WW AXIAL
RWR80N30R1FSRSL
RES 30.1 OHM 2W 1% WW AXIAL RWR80N30R1FSRSL
RES 30.1ohm 2W 1% WW AXIAL

RES 30.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N30R1FSRSL RWR80N30R1FSRSL-ND RWR80N30R1FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 30.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details