30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-3-80 30.1 1% RWR80N30R1FR BSL
RES 30.1ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80N30R1FRBSL-ND | 3110-RWR80N30R1FRBSL | RWR80N30R1FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 30.1 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 30.1 ohms | 30.1 ohms | 30.1 ohms |