Vishay Intertechnology, Inc. Wirewound Resistors RWR80N30R0FRBSL

Description
EGN-3-80 30 1% RWR80N30R0FR BSL
Request a Quote Datasheet
Description
EGN-3-80 30 1% RWR80N30R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N30R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N30R0FRBSL
Wirewound Resistors 3110-RWR80N30R0FRBSL
EGN-3-80 30 1% RWR80N30R0FR BSL

EGN-3-80 30 1% RWR80N30R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N30R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N30R0FRBSL-ND
Through Hole Resistors RWR80N30R0FRBSL-ND
30 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 30 OHM 2W 1% WW AXIAL - RWR80N30R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 2W 1% WW AXIAL
RWR80N30R0FRBSL
RES 30 OHM 2W 1% WW AXIAL RWR80N30R0FRBSL
RES 30ohm 2W 1% WW AXIAL

RES 30ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N30R0FRBSL RWR80N30R0FRBSL-ND RWR80N30R0FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 30 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details