Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3010FSRSL

Description
EGN-3-80 301 1% RWR80N3010FS RSL
Request a Quote Datasheet
Description
EGN-3-80 301 1% RWR80N3010FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3010FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3010FSRSL
Wirewound Resistors 3110-RWR80N3010FSRSL
EGN-3-80 301 1% RWR80N3010FS RSL

EGN-3-80 301 1% RWR80N3010FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3010FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3010FSRSL-ND
Through Hole Resistors RWR80N3010FSRSL-ND
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 301 OHM 2W 1% WW AXIAL - RWR80N3010FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR80N3010FSRSL
RES 301 OHM 2W 1% WW AXIAL RWR80N3010FSRSL
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3010FSRSL RWR80N3010FSRSL-ND RWR80N3010FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 301 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details