Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3010FSBSL

Description
EGN-3-80 301 1% RWR80N3010FS BSL
Request a Quote Datasheet
Description
EGN-3-80 301 1% RWR80N3010FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3010FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3010FSBSL
Wirewound Resistors 3110-RWR80N3010FSBSL
EGN-3-80 301 1% RWR80N3010FS BSL

EGN-3-80 301 1% RWR80N3010FS BSL

Supplier's Site Datasheet
RES 301 OHM 2W 1% WW AXIAL - RWR80N3010FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR80N3010FSBSL
RES 301 OHM 2W 1% WW AXIAL RWR80N3010FSBSL
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR80N3010FSBSL RWR80N3010FSBSL
Product Name Wirewound Resistors RES 301 OHM 2W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers