Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3010FRRSL

Description
EGN-3-80 301 1% RWR80N3010FR RSL
Request a Quote Datasheet
Description
EGN-3-80 301 1% RWR80N3010FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3010FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3010FRRSL
Wirewound Resistors 3110-RWR80N3010FRRSL
EGN-3-80 301 1% RWR80N3010FR RSL

EGN-3-80 301 1% RWR80N3010FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3010FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3010FRRSL-ND
Through Hole Resistors RWR80N3010FRRSL-ND
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 301 OHM 2W 1% WW AXIAL - RWR80N3010FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR80N3010FRRSL
RES 301 OHM 2W 1% WW AXIAL RWR80N3010FRRSL
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3010FRRSL RWR80N3010FRRSL-ND RWR80N3010FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 301 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C101K5JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details