Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3000FRBSL

Description
EGN-3-80 300 1% RWR80N3000FR BSL
Request a Quote Datasheet
Description
EGN-3-80 300 1% RWR80N3000FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3000FRBSL
Wirewound Resistors 3110-RWR80N3000FRBSL
EGN-3-80 300 1% RWR80N3000FR BSL

EGN-3-80 300 1% RWR80N3000FR BSL

Supplier's Site Datasheet
RES 300 OHM 2W 1% WW AXIAL - RWR80N3000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2W 1% WW AXIAL
RWR80N3000FRBSL
RES 300 OHM 2W 1% WW AXIAL RWR80N3000FRBSL
RES 300ohm 2W 1% WW AXIAL

RES 300ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3000FRBSL-ND
Through Hole Resistors RWR80N3000FRBSL-ND
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3000FRBSL RWR80N3000FRBSL RWR80N3000FRBSL-ND
Product Name Wirewound Resistors RES 300 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details