Vishay Intertechnology, Inc. RES 2.94 OHM 2W 1% WW AXIAL RWR80N2R94FSS73

Description
RES 2.94ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 2W 1% WW AXIAL - RWR80N2R94FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 2W 1% WW AXIAL
RWR80N2R94FSS73
RES 2.94 OHM 2W 1% WW AXIAL RWR80N2R94FSS73
RES 2.94ohm 2W 1% WW AXIAL

RES 2.94ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R94FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R94FSS73-ND
Through Hole Resistors RWR80N2R94FSS73-ND
2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.94 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R94FSS73 RWR80N2R94FSS73-ND
Product Name RES 2.94 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers