Vishay Intertechnology, Inc. RES 2.87 OHM 2W 1% WW AXIAL RWR80N2R87FSRSL

Description
RES 2.87ohm 2W 1% WW AXIAL
Request a Quote
Description
RES 2.87ohm 2W 1% WW AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.87 OHM 2W 1% WW AXIAL - RWR80N2R87FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 2W 1% WW AXIAL
RWR80N2R87FSRSL
RES 2.87 OHM 2W 1% WW AXIAL RWR80N2R87FSRSL
RES 2.87ohm 2W 1% WW AXIAL

RES 2.87ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RWR80N2R87FSRSL
Product Name RES 2.87 OHM 2W 1% WW AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details