Vishay Intertechnology, Inc. RES 2.8 OHM 2W 1% WW AXIAL RWR80N2R80FRRSL

Description
RES 2.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 2W 1% WW AXIAL - RWR80N2R80FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 2W 1% WW AXIAL
RWR80N2R80FRRSL
RES 2.8 OHM 2W 1% WW AXIAL RWR80N2R80FRRSL
RES 2.8ohm 2W 1% WW AXIAL

RES 2.8ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R80FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R80FRRSL-ND
Through Hole Resistors RWR80N2R80FRRSL-ND
2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R80FRRSL RWR80N2R80FRRSL-ND
Product Name RES 2.8 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details