Vishay Intertechnology, Inc. Through Hole Resistors RWR80N2R74FSRSL

Description
2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N2R74FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R74FSRSL-ND
Through Hole Resistors RWR80N2R74FSRSL-ND
2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.74 OHM 2W 1% WW AXIAL - RWR80N2R74FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 2W 1% WW AXIAL
RWR80N2R74FSRSL
RES 2.74 OHM 2W 1% WW AXIAL RWR80N2R74FSRSL
RES 2.74ohm 2W 1% WW AXIAL

RES 2.74ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N2R74FSRSL-ND RWR80N2R74FSRSL
Product Name Through Hole Resistors RES 2.74 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details