Vishay Intertechnology, Inc. RES 2.74 OHM 2W 1% WW AXIAL RWR80N2R74FRB12

Description
RES 2.74ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 2W 1% WW AXIAL - RWR80N2R74FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 2W 1% WW AXIAL
RWR80N2R74FRB12
RES 2.74 OHM 2W 1% WW AXIAL RWR80N2R74FRB12
RES 2.74ohm 2W 1% WW AXIAL

RES 2.74ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R74FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R74FRB12-ND
Through Hole Resistors RWR80N2R74FRB12-ND
2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R74FRB12 RWR80N2R74FRB12-ND
Product Name RES 2.74 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details