Vishay Intertechnology, Inc. RES 2.61 OHM 2W 0.1% WW AXIAL RWR80N2R61BSBSL

Description
RES 2.61ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 2W 0.1% WW AXIAL - RWR80N2R61BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 2W 0.1% WW AXIAL
RWR80N2R61BSBSL
RES 2.61 OHM 2W 0.1% WW AXIAL RWR80N2R61BSBSL
RES 2.61ohm 2W 0.1% WW AXIAL

RES 2.61ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R61BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R61BSBSL-ND
Through Hole Resistors RWR80N2R61BSBSL-ND
2.61 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.61 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R61BSBSL RWR80N2R61BSBSL-ND
Product Name RES 2.61 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details