Vishay Intertechnology, Inc. Through Hole Resistors RWR80N2R52FSB12

Description
2.52 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.52 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N2R52FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R52FSB12-ND
Through Hole Resistors RWR80N2R52FSB12-ND
2.52 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.52 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.52 OHM 2W 1% WW AXIAL - RWR80N2R52FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52 OHM 2W 1% WW AXIAL
RWR80N2R52FSB12
RES 2.52 OHM 2W 1% WW AXIAL RWR80N2R52FSB12
RES 2.52ohm 2W 1% WW AXIAL

RES 2.52ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N2R52FSB12-ND RWR80N2R52FSB12
Product Name Through Hole Resistors RES 2.52 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.52 ohms 2.52 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details