Vishay Intertechnology, Inc. RES 2.49 OHM 2W 1% WW AXIAL RWR80N2R49FSRSL

Description
RES 2.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 2W 1% WW AXIAL - RWR80N2R49FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 2W 1% WW AXIAL
RWR80N2R49FSRSL
RES 2.49 OHM 2W 1% WW AXIAL RWR80N2R49FSRSL
RES 2.49ohm 2W 1% WW AXIAL

RES 2.49ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R49FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R49FSRSL-ND
Through Hole Resistors RWR80N2R49FSRSL-ND
2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R49FSRSL RWR80N2R49FSRSL-ND
Product Name RES 2.49 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details