Vishay Intertechnology, Inc. RES 2.49 OHM 2W 1% WW AXIAL RWR80N2R49FRBSL

Description
RES 2.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 2W 1% WW AXIAL - RWR80N2R49FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 2W 1% WW AXIAL
RWR80N2R49FRBSL
RES 2.49 OHM 2W 1% WW AXIAL RWR80N2R49FRBSL
RES 2.49ohm 2W 1% WW AXIAL

RES 2.49ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R49FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R49FRBSL-ND
Through Hole Resistors RWR80N2R49FRBSL-ND
2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R49FRBSL RWR80N2R49FRBSL-ND
Product Name RES 2.49 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details