Vishay Intertechnology, Inc. RES 2.43 OHM 2W 1% WW AXIAL RWR80N2R43FRB12

Description
RES 2.43ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.43ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 2W 1% WW AXIAL - RWR80N2R43FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 2W 1% WW AXIAL
RWR80N2R43FRB12
RES 2.43 OHM 2W 1% WW AXIAL RWR80N2R43FRB12
RES 2.43ohm 2W 1% WW AXIAL

RES 2.43ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R43FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R43FRB12-ND
Through Hole Resistors RWR80N2R43FRB12-ND
2.43 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.43 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R43FRB12 RWR80N2R43FRB12-ND
Product Name RES 2.43 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details