Vishay Intertechnology, Inc. RES 2.21 OHM 2W 1% WW AXIAL RWR80N2R21FSB12

Description
RES 2.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 2W 1% WW AXIAL - RWR80N2R21FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 2W 1% WW AXIAL
RWR80N2R21FSB12
RES 2.21 OHM 2W 1% WW AXIAL RWR80N2R21FSB12
RES 2.21ohm 2W 1% WW AXIAL

RES 2.21ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R21FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R21FSB12-ND
Through Hole Resistors RWR80N2R21FSB12-ND
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R21FSB12 RWR80N2R21FSB12-ND
Product Name RES 2.21 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details