Vishay Intertechnology, Inc. Through Hole Resistors RWR80N2R21FRBSL

Description
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N2R21FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R21FRBSL-ND
Through Hole Resistors RWR80N2R21FRBSL-ND
2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.21 OHM 2W 1% WW AXIAL - RWR80N2R21FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 2W 1% WW AXIAL
RWR80N2R21FRBSL
RES 2.21 OHM 2W 1% WW AXIAL RWR80N2R21FRBSL
RES 2.21ohm 2W 1% WW AXIAL

RES 2.21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N2R21FRBSL-ND RWR80N2R21FRBSL
Product Name Through Hole Resistors RES 2.21 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - C3A47RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details