Vishay Intertechnology, Inc. RES 2 OHM 2W 0.1% WW AXIAL RWR80N2R00BSBSL

Description
RES 2ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 2W 0.1% WW AXIAL - RWR80N2R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2W 0.1% WW AXIAL
RWR80N2R00BSBSL
RES 2 OHM 2W 0.1% WW AXIAL RWR80N2R00BSBSL
RES 2ohm 2W 0.1% WW AXIAL

RES 2ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R00BSBSL-ND
Through Hole Resistors RWR80N2R00BSBSL-ND
2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R00BSBSL RWR80N2R00BSBSL-ND
Product Name RES 2 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details