Vishay Intertechnology, Inc. RES 294 OHM 2W 1% WW AXIAL RWR80N2940FSRSL

Description
RES 294ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 294ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 2W 1% WW AXIAL - RWR80N2940FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 2W 1% WW AXIAL
RWR80N2940FSRSL
RES 294 OHM 2W 1% WW AXIAL RWR80N2940FSRSL
RES 294ohm 2W 1% WW AXIAL

RES 294ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N2940FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2940FSRSL
Wirewound Resistors 3110-RWR80N2940FSRSL
EGN-3-80 294 1% RWR80N2940FS RSL

EGN-3-80 294 1% RWR80N2940FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2940FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2940FSRSL-ND
Through Hole Resistors RWR80N2940FSRSL-ND
294 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

294 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N2940FSRSL 3110-RWR80N2940FSRSL RWR80N2940FSRSL-ND
Product Name RES 294 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details