Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2940FSBSL

Description
EGN-3-80 294 1% RWR80N2940FS BSL
Request a Quote Datasheet
Description
EGN-3-80 294 1% RWR80N2940FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2940FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2940FSBSL
Wirewound Resistors 3110-RWR80N2940FSBSL
EGN-3-80 294 1% RWR80N2940FS BSL

EGN-3-80 294 1% RWR80N2940FS BSL

Supplier's Site Datasheet
RES 294 OHM 2W 1% WW AXIAL - RWR80N2940FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 2W 1% WW AXIAL
RWR80N2940FSBSL
RES 294 OHM 2W 1% WW AXIAL RWR80N2940FSBSL
RES 294ohm 2W 1% WW AXIAL

RES 294ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2940FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2940FSBSL-ND
Through Hole Resistors RWR80N2940FSBSL-ND
294 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

294 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2940FSBSL RWR80N2940FSBSL RWR80N2940FSBSL-ND
Product Name Wirewound Resistors RES 294 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers