Vishay Intertechnology, Inc. Through Hole Resistors RWR80N28R7FRBSL

Description
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N28R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N28R7FRBSL-ND
Through Hole Resistors RWR80N28R7FRBSL-ND
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N28R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N28R7FRBSL
Wirewound Resistors 3110-RWR80N28R7FRBSL
EGN-3-80 28.7 1% RWR80N28R7FR BSL

EGN-3-80 28.7 1% RWR80N28R7FR BSL

Supplier's Site Datasheet
RES 28.7 OHM 2W 1% WW AXIAL - RWR80N28R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 2W 1% WW AXIAL
RWR80N28R7FRBSL
RES 28.7 OHM 2W 1% WW AXIAL RWR80N28R7FRBSL
RES 28.7ohm 2W 1% WW AXIAL

RES 28.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N28R7FRBSL-ND 3110-RWR80N28R7FRBSL RWR80N28R7FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 28.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details