Vishay Intertechnology, Inc. RES 28.7 OHM 2W 1% WW AXIAL RWR80N28R7FRB12

Description
RES 28.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 2W 1% WW AXIAL - RWR80N28R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 2W 1% WW AXIAL
RWR80N28R7FRB12
RES 28.7 OHM 2W 1% WW AXIAL RWR80N28R7FRB12
RES 28.7ohm 2W 1% WW AXIAL

RES 28.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N28R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N28R7FRB12-ND
Through Hole Resistors RWR80N28R7FRB12-ND
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N28R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N28R7FRB12
Wirewound Resistors 3110-RWR80N28R7FRB12
EGN-3-80 28.7 1% RWR80N28R7FR B12

EGN-3-80 28.7 1% RWR80N28R7FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N28R7FRB12 RWR80N28R7FRB12-ND 3110-RWR80N28R7FRB12
Product Name RES 28.7 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details