Vishay Intertechnology, Inc. Wirewound Resistors RWR80N28R0FSBSL

Description
EGN-3-80 28 1% RWR80N28R0FS BSL
Request a Quote Datasheet
Description
EGN-3-80 28 1% RWR80N28R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N28R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N28R0FSBSL
Wirewound Resistors 3110-RWR80N28R0FSBSL
EGN-3-80 28 1% RWR80N28R0FS BSL

EGN-3-80 28 1% RWR80N28R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N28R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N28R0FSBSL-ND
Through Hole Resistors RWR80N28R0FSBSL-ND
28 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 28 OHM 2W 1% WW AXIAL - RWR80N28R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 2W 1% WW AXIAL
RWR80N28R0FSBSL
RES 28 OHM 2W 1% WW AXIAL RWR80N28R0FSBSL
RES 28ohm 2W 1% WW AXIAL

RES 28ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N28R0FSBSL RWR80N28R0FSBSL-ND RWR80N28R0FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 28 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details