Vishay Intertechnology, Inc. Wirewound Resistors RWR80N27R4FSRSL

Description
EGN-3-80 27.4 1% RWR80N27R4FS RSL
Request a Quote Datasheet
Description
EGN-3-80 27.4 1% RWR80N27R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N27R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N27R4FSRSL
Wirewound Resistors 3110-RWR80N27R4FSRSL
EGN-3-80 27.4 1% RWR80N27R4FS RSL

EGN-3-80 27.4 1% RWR80N27R4FS RSL

Supplier's Site Datasheet
RES 27.4 OHM 2W 1% WW AXIAL - RWR80N27R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 2W 1% WW AXIAL
RWR80N27R4FSRSL
RES 27.4 OHM 2W 1% WW AXIAL RWR80N27R4FSRSL
RES 27.4ohm 2W 1% WW AXIAL

RES 27.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N27R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N27R4FSRSL-ND
Through Hole Resistors RWR80N27R4FSRSL-ND
27.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

27.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N27R4FSRSL RWR80N27R4FSRSL RWR80N27R4FSRSL-ND
Product Name Wirewound Resistors RES 27.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1630024-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details