Vishay Intertechnology, Inc. RES 271 OHM 2W 1% WW AXIAL RWR80N2710FRBSL

Description
RES 271ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 271ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271 OHM 2W 1% WW AXIAL - RWR80N2710FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 2W 1% WW AXIAL
RWR80N2710FRBSL
RES 271 OHM 2W 1% WW AXIAL RWR80N2710FRBSL
RES 271ohm 2W 1% WW AXIAL

RES 271ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2710FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2710FRBSL-ND
Through Hole Resistors RWR80N2710FRBSL-ND
271 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

271 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N2710FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2710FRBSL
Wirewound Resistors 3110-RWR80N2710FRBSL
EGN-3-80 271 1% RWR80N2710FR BSL

EGN-3-80 271 1% RWR80N2710FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N2710FRBSL RWR80N2710FRBSL-ND 3110-RWR80N2710FRBSL
Product Name RES 271 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271 ohms 271 ohms 271 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR47JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details