Vishay Intertechnology, Inc. Wirewound Resistors RWR80N26R7FRS73

Description
EGN-3-80 26.7 1% RWR80N26R7FR S73
Request a Quote Datasheet
Description
EGN-3-80 26.7 1% RWR80N26R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N26R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N26R7FRS73
Wirewound Resistors 3110-RWR80N26R7FRS73
EGN-3-80 26.7 1% RWR80N26R7FR S73

EGN-3-80 26.7 1% RWR80N26R7FR S73

Supplier's Site Datasheet
RES 26.7 OHM 2W 1% WW AXIAL - RWR80N26R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 2W 1% WW AXIAL
RWR80N26R7FRS73
RES 26.7 OHM 2W 1% WW AXIAL RWR80N26R7FRS73
RES 26.7ohm 2W 1% WW AXIAL

RES 26.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N26R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N26R7FRS73-ND
Through Hole Resistors RWR80N26R7FRS73-ND
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N26R7FRS73 RWR80N26R7FRS73 RWR80N26R7FRS73-ND
Product Name Wirewound Resistors RES 26.7 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details