Vishay Intertechnology, Inc. Wirewound Resistors RWR80N26R7FRB12

Description
EGN-3-80 26.7 1% RWR80N26R7FR B12
Request a Quote Datasheet
Description
EGN-3-80 26.7 1% RWR80N26R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N26R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N26R7FRB12
Wirewound Resistors 3110-RWR80N26R7FRB12
EGN-3-80 26.7 1% RWR80N26R7FR B12

EGN-3-80 26.7 1% RWR80N26R7FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N26R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N26R7FRB12-ND
Through Hole Resistors RWR80N26R7FRB12-ND
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 26.7 OHM 2W 1% WW AXIAL - RWR80N26R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 2W 1% WW AXIAL
RWR80N26R7FRB12
RES 26.7 OHM 2W 1% WW AXIAL RWR80N26R7FRB12
RES 26.7ohm 2W 1% WW AXIAL

RES 26.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N26R7FRB12 RWR80N26R7FRB12-ND RWR80N26R7FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 26.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details