Vishay Intertechnology, Inc. Through Hole Resistors RWR80N26R7FPS73

Description
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N26R7FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N26R7FPS73-ND
Through Hole Resistors RWR80N26R7FPS73-ND
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N26R7FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N26R7FPS73
Wirewound Resistors 3110-RWR80N26R7FPS73
EGN-3-80 26.7 1% RWR80N26R7FP S73

EGN-3-80 26.7 1% RWR80N26R7FP S73

Supplier's Site Datasheet
RES 26.7 OHM 2W 1% WW AXIAL - RWR80N26R7FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 2W 1% WW AXIAL
RWR80N26R7FPS73
RES 26.7 OHM 2W 1% WW AXIAL RWR80N26R7FPS73
RES 26.7ohm 2W 1% WW AXIAL

RES 26.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N26R7FPS73-ND 3110-RWR80N26R7FPS73 RWR80N26R7FPS73
Product Name Through Hole Resistors Wirewound Resistors RES 26.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details