Vishay Intertechnology, Inc. RES 26.1 OHM 2W 1% WW AXIAL RWR80N26R1FSRSL

Description
RES 26.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 2W 1% WW AXIAL - RWR80N26R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 2W 1% WW AXIAL
RWR80N26R1FSRSL
RES 26.1 OHM 2W 1% WW AXIAL RWR80N26R1FSRSL
RES 26.1ohm 2W 1% WW AXIAL

RES 26.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N26R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N26R1FSRSL
Wirewound Resistors 3110-RWR80N26R1FSRSL
EGN-3-80 26.1 1% RWR80N26R1FS RSL

EGN-3-80 26.1 1% RWR80N26R1FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N26R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N26R1FSRSL-ND
Through Hole Resistors RWR80N26R1FSRSL-ND
26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N26R1FSRSL 3110-RWR80N26R1FSRSL RWR80N26R1FSRSL-ND
Product Name RES 26.1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers