Vishay Intertechnology, Inc. Wirewound Resistors RWR80N26R1FSB12

Description
EGN-3-80 26.1 1% RWR80N26R1FS B12
Request a Quote Datasheet
Description
EGN-3-80 26.1 1% RWR80N26R1FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N26R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N26R1FSB12
Wirewound Resistors 3110-RWR80N26R1FSB12
EGN-3-80 26.1 1% RWR80N26R1FS B12

EGN-3-80 26.1 1% RWR80N26R1FS B12

Supplier's Site Datasheet
RES 26.1 OHM 2W 1% WW AXIAL - RWR80N26R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 2W 1% WW AXIAL
RWR80N26R1FSB12
RES 26.1 OHM 2W 1% WW AXIAL RWR80N26R1FSB12
RES 26.1ohm 2W 1% WW AXIAL

RES 26.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N26R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N26R1FSB12-ND
Through Hole Resistors RWR80N26R1FSB12-ND
26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N26R1FSB12 RWR80N26R1FSB12 RWR80N26R1FSB12-ND
Product Name Wirewound Resistors RES 26.1 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers