EGN-3-80 26.1 .1% RWR80N26R1BS B12
26.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 26.1ohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N26R1BSB12 | RWR80N26R1BSB12-ND | RWR80N26R1BSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 26.1 OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 26.1 ohms | 26.1 ohms | 26.1 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |